Status: | Unknown |
---|---|
Series: | 2T Series |
RoHS: | Unknown |
Prices starting from US$163.04
Distributor | Stock | ||
---|---|---|---|
Sager
from US$163.04
|
-
|
Buy Now |
Product Range | 2T Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Bronze |
Contact Plating | Nickel |
SVHC | No SVHC (07-Jul-2017) |
Circular Push Pull Connectors | Sager |
Where can I find additional details, specifications and documents for a HGG.2T.319.CLLPV?
Additional datasheets, footprints and schematics for HGG.2T.319.CLLPV are listed on our Part Details page. You can also find images and similar parts to HGG.2T.319.CLLPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGG.2T.319.CLLPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGG.2T.319.CLLPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGG.2T.319.CLLPV fall under?
The HGG.2T.319.CLLPV is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to HGG.2T.319.CLLPV when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGG.2T.319.CLLPV you can contact the distributor directly for product support, shipping queries etc.
Is the HGG.2T.319.CLLPV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGG.2T.319.CLLPV have stock available?
Authorised distributors including Sager have stock available or on a lead time for HGG.2T.319.CLLPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGG.2T.319.CLLPV often in real-time on the comparison pages.
What if I can't find stock of HGG.2T.319.CLLPV?
You can fill out our help required form which you can use to request a quote for HGG.2T.319.CLLPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.