Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Power | 1.6kW |
---|---|
Supply Voltage V AC | 230V |
Heat Temperature Max | 649°C |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
External Width | 90mm |
Height | 205mm |
Length | 260mm |
Power Rating | 2.3kW |
Where can I find additional details, specifications and documents for a HG 2310LCD UK?
Additional datasheets, footprints and schematics for HG 2310LCD UK are listed on our Part Details page. You can also find images and similar parts to HG 2310LCD UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HG 2310LCD UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG 2310LCD UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HG 2310LCD UK fall under?
The HG 2310LCD UK is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HG 2310LCD UK when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HG 2310LCD UK you can contact the distributor directly for product support, shipping queries etc.
Is the HG 2310LCD UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HG 2310LCD UK have stock available?
There is no stock from authorised distributors for HG 2310LCD UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HG 2310LCD UK often in real-time on the comparison pages.
What if I can't find stock of HG 2310LCD UK?
You can fill out our help required form which you can use to request a quote for HG 2310LCD UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.