Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 700ohm |
SVHC | No SVHC (07-Jul-2017) |
Coil Power Continuous | 1.003W |
Coil Voltage VDC Nom | 26.5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 28V |
External Depth | 20.57mm |
External Height | 10.41mm |
External Width | 10.41mm |
Relay, Half-Size, Crystal Can, 26.5Vdc, 2A, Dpdt, M39016/6-109L | TE Connectivity HFW1201K45 | RS Americas |
SIGNAL RELAY, DPDT, 26.5VDC, 28VDC, THT | Farnell |
Signal Relay, Dpdt, 26.5Vdc, 28Vdc, Tht | Newark Electronics |
HFW1201K45 = M39016/6-109L Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Contact Current Rating (Max): 2 A Coil Voltage Rating: 26.5 VDC Coil Resistance: 700 Ω Half-Size Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 2 A | Part Number: HFW1201K45 | Internal Number: 2-1617031-0 | TE Connectivity | TE Store |
TYCO C.I.I. | Relay Specialties |
Where can I find additional details, specifications and documents for a HFW1201K45?
Additional datasheets, footprints and schematics for HFW1201K45 are listed on our Part Details page. You can also find images and similar parts to HFW1201K45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFW1201K45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFW1201K45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFW1201K45 fall under?
The HFW1201K45 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HFW1201K45 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFW1201K45 you can contact the distributor directly for product support, shipping queries etc.
Is the HFW1201K45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFW1201K45 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and TE Store have stock available or on a lead time for HFW1201K45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFW1201K45 often in real-time on the comparison pages.
What if I can't find stock of HFW1201K45?
You can fill out our help required form which you can use to request a quote for HFW1201K45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.