Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Relay Terminals | Solder Hook |
Contact Voltage VAC | 115V |
Contact Voltage VDC | 30V |
RoHS Compliant | No |
Hfw1196S01 = Hfw 1/2 Size Rela |Cii Te Connectivity HFW1196S01 | Newark Electronics |
Low Signal Relays-PCB 26.5VDC 2 A | Rapid Electronics |
Electromechanical Relay DPDT 2A 26.5VDC 700Ohm Flange Mount | Avnet America |
RELAY, HIGH PERFORM, 30VDC,2 FORM C, DPDT, 2 C/O,2A, PANEL MOUNT, M39016/6-207M | TE Connectivity HFW1196S01 | RS Americas |
Where can I find additional details, specifications and documents for a HFW1196S01.?
Additional datasheets, footprints and schematics for HFW1196S01. are listed on our Part Details page. You can also find images and similar parts to HFW1196S01. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFW1196S01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFW1196S01. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFW1196S01. fall under?
The HFW1196S01. is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to HFW1196S01. when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFW1196S01. you can contact the distributor directly for product support, shipping queries etc.
Is the HFW1196S01. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFW1196S01. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for HFW1196S01..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFW1196S01. often in real-time on the comparison pages.
What if I can't find stock of HFW1196S01.?
You can fill out our help required form which you can use to request a quote for HFW1196S01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.