Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Prices starting from US$130.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$130.39
|
No stock
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | No |
Relay, Signal, Dpdt, 28Vdc, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a HFW1109G06?
Additional datasheets, footprints and schematics for HFW1109G06 are listed on our Part Details page. You can also find images and similar parts to HFW1109G06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFW1109G06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFW1109G06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFW1109G06 fall under?
The HFW1109G06 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to HFW1109G06 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFW1109G06 you can contact the distributor directly for product support, shipping queries etc.
Is the HFW1109G06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFW1109G06 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HFW1109G06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFW1109G06 often in real-time on the comparison pages.
What if I can't find stock of HFW1109G06?
You can fill out our help required form which you can use to request a quote for HFW1109G06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.