Status: | Unknown |
---|---|
Series: | HFE Series |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 20A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
Product Range | HFE Series |
RoHS Compliant | Yes |
Filter, radio interference suppression, 1PH, 250V, 20A, low leak | Block USA HFE 104-230/20 | RS Americas |
Rfi Filter, 1 Phase, 20A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a HFE 104-230/20?
Additional datasheets, footprints and schematics for HFE 104-230/20 are listed on our Part Details page. You can also find images and similar parts to HFE 104-230/20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFE 104-230/20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFE 104-230/20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFE 104-230/20 fall under?
The HFE 104-230/20 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to HFE 104-230/20 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFE 104-230/20 you can contact the distributor directly for product support, shipping queries etc.
Is the HFE 104-230/20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HFE 104-230/20 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for HFE 104-230/20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFE 104-230/20 often in real-time on the comparison pages.
What if I can't find stock of HFE 104-230/20?
You can fill out our help required form which you can use to request a quote for HFE 104-230/20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.