Status: | Unknown |
---|---|
Series: | HFBR-RXXYYYZ |
RoHS: | Unknown |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 1mm |
No. of Fibres | 1Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PE |
Product Range | HFBR-RXXYYYZ |
SVHC | No SVHC (12-Jan-2017) |
Cable, Fibre Optic, 1 Fibre | Newark Electronics |
Toslink component: Optical cable | Transfer Multisort Elektronik |
Black Plastic FO cable SMPLX 100M | RS |
Fiber Optic Cable 1Conductors 100m Black | Avnet America |
CABLE, FIBRE OPTIC, 1 FIBRE | element14 |
Where can I find additional details, specifications and documents for a HFBR-RUS100Z?
Additional datasheets, footprints and schematics for HFBR-RUS100Z are listed on our Part Details page. You can also find images and similar parts to HFBR-RUS100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-RUS100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-RUS100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-RUS100Z fall under?
The HFBR-RUS100Z is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HFBR-RUS100Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-RUS100Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-RUS100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-RUS100Z have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Avnet America and element14 have stock available or on a lead time for HFBR-RUS100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-RUS100Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-RUS100Z?
You can fill out our help required form which you can use to request a quote for HFBR-RUS100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.