Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 1mm |
No. of Fibres | 2Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 32.81ft |
Reel Length (Metric) | 10m |
Jacket Colour | Black |
Jacket Material | PE |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cable, Fibre Optic, 2 Fibre | Newark Electronics |
CABLE, FIBRE OPTIC, 2 FIBRE | element14 |
Cable Assembly Zipcord 10m Duplex POF to Duplex POF PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a HFBR-RTD010Z?
Additional datasheets, footprints and schematics for HFBR-RTD010Z are listed on our Part Details page. You can also find images and similar parts to HFBR-RTD010Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-RTD010Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-RTD010Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-RTD010Z fall under?
The HFBR-RTD010Z is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HFBR-RTD010Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-RTD010Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-RTD010Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-RTD010Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for HFBR-RTD010Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-RTD010Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-RTD010Z?
You can fill out our help required form which you can use to request a quote for HFBR-RTD010Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.