Status: | Unknown |
---|---|
Series: | Versatile Link Series |
RoHS: | Unknown |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 1mm |
No. of Fibres | 1Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 32.8ft |
Reel Length (Metric) | 10m |
Jacket Colour | Black |
Jacket Material | PE |
Product Range | Versatile Link Series |
SVHC | No SVHC (12-Jan-2017) |
Attenuation per Metre | 0.22dB |
Cladding Diameter | 1000µm |
Cladding Refractive Index | 1.417 |
Colour | Black |
Core Diameter | 1mm |
Core Refractive Index | 1.492 |
Length | 10m |
Long Term Radius Bend | 35mm |
Numerical Aperture NA | 0.47 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Propagation Delay Constant | 5ns/m |
Plastic Fiber Optic Cable, 1Fiber | Newark Electronics |
FIBRE OPTIC CABLE, 1FIBRE, 2.2MM, 10M | element14 |
Cable Assembly Fiber Optic 10m Simplex POF to Simplex POF PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a HFBR-RNS010Z?
Additional datasheets, footprints and schematics for HFBR-RNS010Z are listed on our Part Details page. You can also find images and similar parts to HFBR-RNS010Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-RNS010Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-RNS010Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-RNS010Z fall under?
The HFBR-RNS010Z is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HFBR-RNS010Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-RNS010Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-RNS010Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-RNS010Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for HFBR-RNS010Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-RNS010Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-RNS010Z?
You can fill out our help required form which you can use to request a quote for HFBR-RNS010Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.