Status: | Unknown |
---|---|
Series: | HFBR-RXXYYYZ Series |
RoHS: | Unknown |
Prices starting from US$3.55
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 1mm |
No. of Fibres | 1Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 3.28ft |
Reel Length (Metric) | 1m |
Jacket Colour | Black |
Jacket Material | PE |
Product Range | HFBR-RXXYYYZ Series |
SVHC | No SVHC (12-Jan-2017) |
Attenuation per Metre | 0.22dB |
Core Diameter | 1mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Plastic Fiber Optic Cable, 1Fiber | Newark Electronics |
CABLE, OPTICAL FIBRE, 1M, POLY | element14 |
Opto, Avago, HFBR-RNS001Z | RS |
Cable Assembly Fiber Optic 1m Simplex POF to Simplex POF PL-PL | EBV Elektronik |
Where can I find additional details, specifications and documents for a HFBR-RNS001Z?
Additional datasheets, footprints and schematics for HFBR-RNS001Z are listed on our Part Details page. You can also find images and similar parts to HFBR-RNS001Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-RNS001Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-RNS001Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-RNS001Z fall under?
The HFBR-RNS001Z is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HFBR-RNS001Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-RNS001Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-RNS001Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-RNS001Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for HFBR-RNS001Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-RNS001Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-RNS001Z?
You can fill out our help required form which you can use to request a quote for HFBR-RNS001Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.