HFBR-RMD005Z Part Information

Details for HFBR-RMD005Z by Broadcom

Cable Wire & Cable Assemblies>Fiber Optic Cable

Part Downloads

Part Specifications

Fibre Type Plastic Optical
Fibre Diameter 1mm
No. of Fibres 2Fibres
External Diameter 2.2mm
Reel Length (Imperial) 16.4ft
Reel Length (Metric) 5m
Jacket Colour Black
Jacket Material PE
Product Range -
SVHC No SVHC (12-Jan-2017)
Attenuation per Metre 0.22dB
Cladding Diameter 1000µm
Cladding Refractive Index 1.417
Colour Black
Core Diameter 1mm
Core Refractive Index 1.492
Length 5m
Long Term Radius Bend 35mm
Numerical Aperture NA 0.47
Operating Temperature Max 85°C
Operating Temperature Min -55°C
Propagation Delay Constant 5ns/m
RoHS Compliant

Alternative Part Descriptions

  • PLASTIC FIBER OPTIC CABLE, 2FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):16.4ft; Reel Length (Metric):5m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-RMD005Z?

Additional datasheets, footprints and schematics for HFBR-RMD005Z are listed in our Part Details tab. You can also find the HFBR-RMD005Z image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-RMD005Z in the Pricing & Inventory tab next to part details. You can view HFBR-RMD005Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-RMD005Z fall under?

The HFBR-RMD005Z is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.

Can I view similar or alternative parts?

You can view similar parts to HFBR-RMD005Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-RMD005Z you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-RMD005Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for HFBR-RMD005Z have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for HFBR-RMD005Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-RMD005Z often in real-time on the comparison pages.

What if I can't find stock of HFBR-RMD005Z?

You can fill out our help required form which you can use to request a quote for HFBR-RMD005Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HFBR-RMD005Z

Loading...
Loading Results for HFBR-RMD005Z
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us