Status: | Unknown |
---|---|
Series: | HFBR-453XZ Series |
RoHS: | Unknown |
Prices starting from US$0.54
Fibre Optic Connector Type | Vlink |
---|---|
Fibre Type | Plastic Optical |
Fibre Diameter | 1mm |
Connector Body Material | Plastic Body |
Product Range | HFBR-453XZ Series |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | Fibre Optic |
Material | Plastic |
Fiber Optic Connector, 1Mm, Plastic | Newark Electronics |
CONNECTOR, FIBRE OPTIC, VLINK | element14 |
GREY SIMPLEX CRIMPLESS CONNECTOR,SNAP-IN | RS |
Fiber Connector Simplex Non-Latching Gre | Schukat Electronic |
Conn HFBR Simplex PL ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a HFBR-4535Z?
Additional datasheets, footprints and schematics for HFBR-4535Z are listed on our Part Details page. You can also find images and similar parts to HFBR-4535Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-4535Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-4535Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-4535Z fall under?
The HFBR-4535Z is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to HFBR-4535Z when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-4535Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-4535Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-4535Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for HFBR-4535Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-4535Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-4535Z?
You can fill out our help required form which you can use to request a quote for HFBR-4535Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.