HFBR-4533Z Fibre Optic Attenuators & Connectors by Broadcom

CONNECTOR FIBRE OPTIC VLINK

Status: Unknown
Series: HFBR-453XZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
23,981
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
25,806
in stock
Buy Now
Logo for element14
element14
from US$0.81
23,981
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.62
290
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
83,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.48
-
Buy Now

Specifications

Fibre Optic Connector Type Vlink
Fibre Type Plastic Optical
Fibre Diameter 1mm
Connector Body Material Plastic Body
Product Range HFBR-453XZ Series
SVHC No SVHC (12-Jan-2017)
Connector Type Fibre Optic
Material Plastic

Alternative Descriptions

Fiber Optic Connector, 1Mm, Plastic | Newark Electronics
CONNECTOR, FIBRE OPTIC, VLINK | element14
Fiber Connector Simplex Non-Latching Blu | Schukat Electronic
Conn HFBR Simplex PL ST Cable Mount | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-4533Z?

Additional datasheets, footprints and schematics for HFBR-4533Z are listed on our Part Details page. You can also find images and similar parts to HFBR-4533Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-4533Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-4533Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-4533Z fall under?

The HFBR-4533Z is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.

Can I view similar or alternative parts?

You can view similar parts to HFBR-4533Z when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-4533Z you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-4533Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HFBR-4533Z have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and EBV Elektronik have stock available or on a lead time for HFBR-4533Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-4533Z often in real-time on the comparison pages.

What if I can't find stock of HFBR-4533Z?

You can fill out our help required form which you can use to request a quote for HFBR-4533Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay