Status: | Unknown |
---|---|
Series: | HFBR-45XXZ Series |
RoHS: | Unknown |
Fibre Optic Connector Type | Vlink |
---|---|
Fibre Type | Plastic Optical |
Fibre Diameter | 1mm |
Connector Body Material | Plastic Body |
Product Range | HFBR-45XXZ Series |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | Fibre Optic |
Material | Plastic |
CONNECTOR, DX, FIBRE OPTIC | element14 |
Conn POF Duplex PL Crimp ST Cable Mount | Avnet Europe |
Fiber Optic Connector, 1Mm, Plastic | Newark Electronics |
HFBR-4516Z BRO/AVAG | Elfaro |
VERS LINK LATCHING D X CONN RoHS | Mouser Electronics |
Where can I find additional details, specifications and documents for a HFBR-4516Z?
Additional datasheets, footprints and schematics for HFBR-4516Z are listed on our Part Details page. You can also find images and similar parts to HFBR-4516Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-4516Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-4516Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-4516Z fall under?
The HFBR-4516Z is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to HFBR-4516Z when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-4516Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-4516Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-4516Z have stock available?
Authorised distributors including element14, Avnet Europe, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for HFBR-4516Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-4516Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-4516Z?
You can fill out our help required form which you can use to request a quote for HFBR-4516Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.