Status: | Unknown |
---|---|
Series: | HFBR-45XXZ Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
92,477
in stock
|
Buy Now | |
element14
from US$0.81
|
55,201
in stock
|
Buy Now | |
Farnell
from US$0.76
|
54,596
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
3,919
in stock
|
Buy Now | |
Schukat Electronic
from US$0.62
|
630
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
298
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now |
Fibre Optic Connector Type | Vlink |
---|---|
Fibre Type | Plastic Optical |
Fibre Diameter | 1mm |
Connector Body Material | Plastic Body |
Product Range | HFBR-45XXZ Series |
SVHC | No SVHC (12-Jan-2017) |
Cable Diameter Max | 3.8mm |
Connector Type | Fibre Optic |
External Depth | 8.9mm |
External Length / Height | 33mm |
External Width | 8.9mm |
Material | Plastic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Fiber Optic Connector, 1Mm, Plastic | Newark Electronics |
CONN, FIBRE OPTIC, 1MM, PLASTIC OPTICAL | element14 |
Conn POF Simplex PL Crimp ST Cable Mount | Avnet America |
Blue Simplex Latch. Connector/Crimp Ring | RS |
Fiber Connector Simplex Latching Blue | Schukat Electronic |
Toslink component: latching connector | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a HFBR-4513Z?
Additional datasheets, footprints and schematics for HFBR-4513Z are listed on our Part Details page. You can also find images and similar parts to HFBR-4513Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-4513Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-4513Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-4513Z fall under?
The HFBR-4513Z is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to HFBR-4513Z when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-4513Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-4513Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-4513Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for HFBR-4513Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-4513Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-4513Z?
You can fill out our help required form which you can use to request a quote for HFBR-4513Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.