HFBR-1531Z Optoelectronics, LEDs & Displays by Broadcom

FIBER OPTIC TRANSMITTER 5MBD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
3,457 units
Buy Now
Logo for Newark Electronics Newark Electronics
3,012 units
Buy Now
Logo for element14 element14
688 units
Buy Now
Logo for Schukat Electronic Schukat Electronic
203 units
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wavelength Typ 660nm
Data Rate Max 5Mbaud
Data Transmission Distance 48m
Forward Current If 80mA
Forward Voltage 1.67V
Reverse Voltage Vr 5V
Signal Rate Max 5Mbaud
Fibre Optic Connector Type Vlink
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Fiber Optic, Transmitter, 5Mbd | Newark Electronics
FIBER OPTIC, TRANSMITTER, 5MBD | Farnell
HFBR-1531Z AVAGO | Elfaro
Fiber Optic Transm. Module -14,3dBm 5Mb/ | Schukat Electronic
TX Optical Fiber 5MBd 6-Pin | Avnet Europe
Versatile Link Vert 5MBd Tx RoHS | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-1531Z?

Additional datasheets, footprints and schematics for HFBR-1531Z are listed on our Part Details page. You can also find images and similar parts to HFBR-1531Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-1531Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-1531Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-1531Z fall under?

The HFBR-1531Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to HFBR-1531Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-1531Z you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-1531Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HFBR-1531Z have stock available?

Authorised distributors including Avnet America, Newark Electronics, Farnell, element14 and Schukat Electronic have stock available or on a lead time for HFBR-1531Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-1531Z often in real-time on the comparison pages.

What if I can't find stock of HFBR-1531Z?

You can fill out our help required form which you can use to request a quote for HFBR-1531Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay