Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 650nm |
---|---|
Data Rate Max | 10Mbps |
Data Transmission Distance | 200m |
Forward Current If | 60mA |
Forward Voltage | 2.1V |
Reverse Voltage Vr | 3V |
Signal Rate Max | 10Mbaud |
Fibre Optic Connector Type | SMA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cladding Diameter Compatibility | 1mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Supply Voltage Max | 5.5V |
HFBR-1505A 10MBD FIBRE OPTIC TX, SMA | RS |
TRANSMITTER, FIBRE OPTIC, 4MBD, SMA | element14 |
Fiber Optic Transmitter, 10Mbd | Newark Electronics |
Where can I find additional details, specifications and documents for a HFBR-1505AZ?
Additional datasheets, footprints and schematics for HFBR-1505AZ are listed on our Part Details page. You can also find images and similar parts to HFBR-1505AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-1505AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-1505AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-1505AZ fall under?
The HFBR-1505AZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-1505AZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-1505AZ you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-1505AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-1505AZ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for HFBR-1505AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-1505AZ often in real-time on the comparison pages.
What if I can't find stock of HFBR-1505AZ?
You can fill out our help required form which you can use to request a quote for HFBR-1505AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.