Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Data Rate | 1MBd |
Fibre Type | Plastic Optical |
Lead Length | 5m |
Supply Voltage | 5V |
Transmitter Drive Current | 60mA |
Where can I find additional details, specifications and documents for a HFBR-0501..?
Additional datasheets, footprints and schematics for HFBR-0501.. are listed on our Part Details page. You can also find images and similar parts to HFBR-0501.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-0501.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-0501.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-0501.. fall under?
The HFBR-0501.. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-0501.. when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-0501.. you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-0501.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-0501.. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HFBR-0501...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-0501.. often in real-time on the comparison pages.
What if I can't find stock of HFBR-0501..?
You can fill out our help required form which you can use to request a quote for HFBR-0501.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.