HFA1105IBZ Part Information
Details for HFA1105IBZ by Renesas Electronics
Semiconductors - ICs > Amplifiers & Comparators > Video Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.3800 |
10 | 9.3800 |
25 | 8.9500 |
50 | 8.7700 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Amplifiers | 1Amplifiers |
Gain Bandwidth | 330MHz |
Slew Rate | 1000V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 60mA |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | - |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- IC, VIDEO AMP, 1, 330MHz; No. of Amplifiers:1Amplifiers; Gain Bandwidth:330MHz; Slew Rate:1000V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:60mA; Supply Voltage Range:± 4.5V to ± 5.5V; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HFA1105IBZ?
Additional datasheets, footprints and schematics for HFA1105IBZ are listed in our Part Details tab. You can also find the HFA1105IBZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFA1105IBZ in the Pricing & Inventory tab next to part details. You can view HFA1105IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFA1105IBZ fall under?
The HFA1105IBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to HFA1105IBZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFA1105IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HFA1105IBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for HFA1105IBZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HFA1105IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFA1105IBZ often in real-time on the comparison pages.
What if I can't find stock of HFA1105IBZ?
You can fill out our help required form which you can use to request a quote for HFA1105IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.