Status: | Unknown |
---|---|
Series: | HF3 Series |
RoHS: | Unknown |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | HF3 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver |
Coil Resistance | 64ohm |
SVHC | No SVHC (15-Jan-2018) |
Hf351=50Ohm140Mw 3V Mono |Axicom Te Connectivity HF351 | Newark Electronics |
Electromechanical Relay SPDT 2A 3VDC 64Ohm Surface Mount | Avnet America |
RF RELAY SPDT 2A 3V | TTI Europe |
Where can I find additional details, specifications and documents for a HF351?
Additional datasheets, footprints and schematics for HF351 are listed on our Part Details page. You can also find images and similar parts to HF351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HF351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HF351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HF351 fall under?
The HF351 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HF351 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HF351 you can contact the distributor directly for product support, shipping queries etc.
Is the HF351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HF351 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for HF351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HF351 often in real-time on the comparison pages.
What if I can't find stock of HF351?
You can fill out our help required form which you can use to request a quote for HF351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.