Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 300MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Attenuation | x1/x10 |
External Length / Height | 1.2m |
Lead Length | 1.2m |
Rise Time | 12ns |
Test Connector Type A | BNC Plug |
LEAD, OSCILLOSCOPE, MEDIUM FREQUENCY | element14 |
Oscilloscope Probe, 300 Mhz, Passive, 600 V, 1:1, 10:1, All Makes & Models Of Oscilloscopes Rohs Compliant: Yes |Testec HF312 | Newark Electronics |
Where can I find additional details, specifications and documents for a HF312?
Additional datasheets, footprints and schematics for HF312 are listed on our Part Details page. You can also find images and similar parts to HF312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HF312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HF312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HF312 fall under?
The HF312 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HF312 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HF312 you can contact the distributor directly for product support, shipping queries etc.
Is the HF312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HF312 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HF312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HF312 often in real-time on the comparison pages.
What if I can't find stock of HF312?
You can fill out our help required form which you can use to request a quote for HF312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.