Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 300MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 10 |
For Use With | General Purpose Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Length | 1.2m |
PROBE, OSCILLOSCOPE, 300MHZ, 10:1 | element14 |
PROBE, OSCILLOSCOPE, 300MHZ, 10: 1 | Farnell |
Oscilloscope Probe, 300 Mhz, Passive, 600 V, 10:1, General Purpose Oscilloscopes Rohs Compliant: Yes |Testec HF212 | Newark Electronics |
Where can I find additional details, specifications and documents for a HF212?
Additional datasheets, footprints and schematics for HF212 are listed on our Part Details page. You can also find images and similar parts to HF212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HF212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HF212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HF212 fall under?
The HF212 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HF212 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HF212 you can contact the distributor directly for product support, shipping queries etc.
Is the HF212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HF212 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for HF212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HF212 often in real-time on the comparison pages.
What if I can't find stock of HF212?
You can fill out our help required form which you can use to request a quote for HF212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.