Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 230VAC |
Current Rating | 11.9A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Terminal Block |
Filter Type | 1 Phase |
RoHS Compliant | Yes |
Harmonic Filter, 1 Phase, 11.9A, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a HF1P 2.73-230?
Additional datasheets, footprints and schematics for HF1P 2.73-230 are listed on our Part Details page. You can also find images and similar parts to HF1P 2.73-230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HF1P 2.73-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HF1P 2.73-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HF1P 2.73-230 fall under?
The HF1P 2.73-230 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to HF1P 2.73-230 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HF1P 2.73-230 you can contact the distributor directly for product support, shipping queries etc.
Is the HF1P 2.73-230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HF1P 2.73-230 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HF1P 2.73-230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HF1P 2.73-230 often in real-time on the comparison pages.
What if I can't find stock of HF1P 2.73-230?
You can fill out our help required form which you can use to request a quote for HF1P 2.73-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.