Status: | Unknown |
---|---|
Series: | HER15 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-15 |
No. of Pins | 2 Pin, 2Pins |
Product Range | HER15 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1.5A |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
External Diameter | 3.6mm |
External Length / Height | 7.6mm |
Forward Voltage | 1.3V |
Height | 7.6mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 60°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 400V, 1.5A, Do-204Ac | Newark Electronics |
RECTIFIER, SINGLE, 400V, 1.5A, DO-204AC | element14 |
Where can I find additional details, specifications and documents for a HER155?
Additional datasheets, footprints and schematics for HER155 are listed on our Part Details page. You can also find images and similar parts to HER155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HER155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HER155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HER155 fall under?
The HER155 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HER155 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HER155 you can contact the distributor directly for product support, shipping queries etc.
Is the HER155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HER155 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for HER155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HER155 often in real-time on the comparison pages.
What if I can't find stock of HER155?
You can fill out our help required form which you can use to request a quote for HER155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.