Status: | Unknown |
---|---|
Series: | 3F Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 3F Series |
---|---|
No. of Contacts | 30Contacts |
Connector Body Material | Aluminium Body |
RoHS Compliant | Yes |
Circular Connector, Receptacle, 30 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a HEN.3F.330.XLNPS?
Additional datasheets, footprints and schematics for HEN.3F.330.XLNPS are listed on our Part Details page. You can also find images and similar parts to HEN.3F.330.XLNPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEN.3F.330.XLNPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEN.3F.330.XLNPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEN.3F.330.XLNPS fall under?
The HEN.3F.330.XLNPS is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to HEN.3F.330.XLNPS when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEN.3F.330.XLNPS you can contact the distributor directly for product support, shipping queries etc.
Is the HEN.3F.330.XLNPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEN.3F.330.XLNPS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HEN.3F.330.XLNPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEN.3F.330.XLNPS often in real-time on the comparison pages.
What if I can't find stock of HEN.3F.330.XLNPS?
You can fill out our help required form which you can use to request a quote for HEN.3F.330.XLNPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.