Status: | Unknown |
---|---|
Series: | 1M Series |
RoHS: | Unknown |
Product Range | 1M Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Push-Pull |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting | Panel Mount |
Connector Shell Size | 1M |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Gender | Receptacle |
SOCKET, 1M, PCB MOUNT, 5WAY | Farnell |
Circular Connector, 1M Series, Receptacle, 5, Socket, Through Hole, Panel Mount |Lemo HEN.1M.305.XLNP | Newark Electronics |
Standard Circular Connector | Sager |
Where can I find additional details, specifications and documents for a HEN.1M.305.XLNP?
Additional datasheets, footprints and schematics for HEN.1M.305.XLNP are listed on our Part Details page. You can also find images and similar parts to HEN.1M.305.XLNP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEN.1M.305.XLNP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEN.1M.305.XLNP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEN.1M.305.XLNP fall under?
The HEN.1M.305.XLNP is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to HEN.1M.305.XLNP when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEN.1M.305.XLNP you can contact the distributor directly for product support, shipping queries etc.
Is the HEN.1M.305.XLNP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEN.1M.305.XLNP have stock available?
Authorised distributors including Farnell, Newark Electronics and Sager have stock available or on a lead time for HEN.1M.305.XLNP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEN.1M.305.XLNP often in real-time on the comparison pages.
What if I can't find stock of HEN.1M.305.XLNP?
You can fill out our help required form which you can use to request a quote for HEN.1M.305.XLNP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.