Status: | Unknown |
---|---|
Series: | HEL-775 Series |
RoHS: | Compliant |
Sensing Temperature Min | -55°C |
---|---|
Sensing Temperature Max | 150°C |
Product Range | HEL-775 Series |
Accuracy | +/- 0.15%, (-55 C to +150 C) % RH |
Body Material | Ceramic |
Supply Current Max | 2mA |
RoHS Compliant | Yes |
Platinum Rtd Temperature Sensor | Newark Electronics |
Sensor, Temperature, +/- 0.15%, 4 to 9 VDC, 1 mA, 1000 +/- 1 Ohms, Ceramic Case | Honeywell HEL-775-B-U-1 | RS Americas |
TEMPERATURE SENSOR | TTI Europe |
Industrial Temperature Sensors 1000 Ohm, SIP .15% Linearity | Sager |
Where can I find additional details, specifications and documents for a HEL-775-B-U-1?
Additional datasheets, footprints and schematics for HEL-775-B-U-1 are listed on our Part Details page. You can also find images and similar parts to HEL-775-B-U-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEL-775-B-U-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEL-775-B-U-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEL-775-B-U-1 fall under?
The HEL-775-B-U-1 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEL-775-B-U-1 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEL-775-B-U-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HEL-775-B-U-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEL-775-B-U-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for HEL-775-B-U-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEL-775-B-U-1 often in real-time on the comparison pages.
What if I can't find stock of HEL-775-B-U-1?
You can fill out our help required form which you can use to request a quote for HEL-775-B-U-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.