Status: | Unknown |
---|---|
Series: | HEL-700 Series |
RoHS: | Unknown |
Prices starting from US$92.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$109.39
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$109.64
|
293
in stock
|
Buy Now | |
element14
from US$99.11
|
293
in stock
|
Buy Now | |
Farnell
from US$115.89
|
293
in stock
|
Buy Now | |
Sager
from US$100.58
|
85
in stock
|
Buy Now | |
RS Americas
from US$120.37
|
-
|
Buy Now | |
TTI Europe
from US$92.58
|
-
|
Buy Now |
Sensing Temperature Min | -75°C |
---|---|
Sensing Temperature Max | 540°C |
Resistance | 100ohm |
Product Range | HEL-700 Series |
Accuracy | +/- 2.0 % ( -75 C to +540 C ) % RH |
Body Material | Ceramic |
Supply Voltage Max | 9V |
Platinum Rtd Temperature Sensor | Newark Electronics |
Industrial Temperature Sensors 100 Ohm, 28 Gauge .1% Linearity | Sager |
TEMPERATURE PROBE | RS |
Sensor, Temp | RS Americas |
INDUSTRIAL TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a HEL-707-T-0-12-00?
Additional datasheets, footprints and schematics for HEL-707-T-0-12-00 are listed on our Part Details page. You can also find images and similar parts to HEL-707-T-0-12-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEL-707-T-0-12-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEL-707-T-0-12-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEL-707-T-0-12-00 fall under?
The HEL-707-T-0-12-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEL-707-T-0-12-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEL-707-T-0-12-00 you can contact the distributor directly for product support, shipping queries etc.
Is the HEL-707-T-0-12-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEL-707-T-0-12-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for HEL-707-T-0-12-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEL-707-T-0-12-00 often in real-time on the comparison pages.
What if I can't find stock of HEL-707-T-0-12-00?
You can fill out our help required form which you can use to request a quote for HEL-707-T-0-12-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.