HEF4585BT 652 Part Information
Details for HEF4585BT 652 by Nexperia
Semiconductors - ICs>Logic>Digital Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4950 |
10 | 0.3190 |
50 | 0.2890 |
100 | 0.2040 |
500 | 0.1740 |
1000 | 0.1430 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | HEF4585 |
Comparator Type | Magnitude |
No. of Channels | 4Channels |
No. of Bits | 4bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4585 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HEF4585BT 652?
Additional datasheets, footprints and schematics for HEF4585BT 652 are listed in our Part Details tab. You can also find the HEF4585BT 652 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4585BT 652 in the Pricing & Inventory tab next to part details. You can view HEF4585BT 652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4585BT 652 fall under?
The HEF4585BT 652 is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to HEF4585BT 652 when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4585BT 652 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4585BT 652 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for HEF4585BT 652 have stock available?
There is no stock from authorised distributors for HEF4585BT 652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4585BT 652 often in real-time on the comparison pages.
What if I can't find stock of HEF4585BT 652?
You can fill out our help required form which you can use to request a quote for HEF4585BT 652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.