Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 100kHz |
---|---|
Supply Voltage Min | 5V |
Supply Voltage Max | 15V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4541 |
Clock External Input | No |
Device Marking | HEF4541BP |
Logic Function Number | 4541 |
Logic IC Base Number | 4541 |
Logic IC Function | Programmable Oscillator Timer |
No. of Timers | 1 |
Operating Temperature Range | -40°C to +70°C |
Supply Voltage Range | 5V to 15V |
Termination Type | Through Hole |
IC, 4000 LOCMOS LOGIC | element14 |
Where can I find additional details, specifications and documents for a HEF4541BP?
Additional datasheets, footprints and schematics for HEF4541BP are listed on our Part Details page. You can also find images and similar parts to HEF4541BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4541BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4541BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4541BP fall under?
The HEF4541BP is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to HEF4541BP when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4541BP you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4541BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4541BP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HEF4541BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4541BP often in real-time on the comparison pages.
What if I can't find stock of HEF4541BP?
You can fill out our help required form which you can use to request a quote for HEF4541BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.