HEF4538BP Part Information

Details for HEF4538BP by Nexperia

Semiconductors - ICs>Logic>Multivibrators

Part Downloads

Part Specifications

Logic Family / Base Number HEF4538
Multivibrator Type Retriggerable Monostable
Output Current 2.4mA
Supply Voltage Min 4.5V
Supply Voltage Max 15.5V
Logic Case Style DIP
No. of Pins 16Pins
Propagation Delay 60ns
Logic IC Family HEF4000
Logic IC Base Number 4538, 4538
Operating Temperature Min -40°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 4538
Device Marking HEF4538BP
Fall Time tf 20ns
Logic Function Number 4538
Logic IC Function Dual Monostable Multivibrator
No. of Gates 2
Operating Temperature Range -40°C to +70°C
Rise Time 20ns
Supply Voltage 15V
Supply Voltage Range 4.5V to 15.5V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HEF4538BP?

Additional datasheets, footprints and schematics for HEF4538BP are listed in our Part Details tab. You can also find the HEF4538BP image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HEF4538BP in the Pricing & Inventory tab next to part details. You can view HEF4538BP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HEF4538BP fall under?

The HEF4538BP is listed under Semiconductors - ICs > Logic > Multivibrators.

Can I view similar or alternative parts?

You can view similar parts to HEF4538BP when available in the Multivibrators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4538BP you can contact the distributor directly for product support, shipping queries etc.

Is the HEF4538BP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for HEF4538BP have stock available?

There is no stock from authorised distributors for HEF4538BP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HEF4538BP often in real-time on the comparison pages.

What if I can't find stock of HEF4538BP?

You can fill out our help required form which you can use to request a quote for HEF4538BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HEF4538BP

Loading...
Loading Results for HEF4538BP
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us