Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.23
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,329
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
1,900
in stock
|
Buy Now | |
Micros
from US$0.21
|
976
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | HEF4017 |
---|---|
Counter Type | Decade Johnson |
Clock Frequency | 30MHz |
Count Maximum | 5 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4017 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4000B Series 3 to 15 V SMT 5-Stage Johnson Decade Counter - SOIC-16 | Future Electronics |
Logic Family/Base Number:Hef4017 | Newark Electronics |
Counter/Divider Single 5-Bit Decade UP 16-Pin SO T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Dec Count Drive Decout SO16 | Schukat Electronic |
JOHNSON DECADE COUNTER, 5 STAGE, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a HEF4017BT 653?
Additional datasheets, footprints and schematics for HEF4017BT 653 are listed on our Part Details page. You can also find images and similar parts to HEF4017BT 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4017BT 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4017BT 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4017BT 653 fall under?
The HEF4017BT 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4017BT 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4017BT 653 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4017BT 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4017BT 653 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for HEF4017BT 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4017BT 653 often in real-time on the comparison pages.
What if I can't find stock of HEF4017BT 653?
You can fill out our help required form which you can use to request a quote for HEF4017BT 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.