Supply Voltage Min | - |
---|---|
Supply Voltage Max | 5.5V |
No. of Channels | 3Channels |
Rotational Speed Max | 30000rpm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Encoder Resolution | 256 |
External Depth | 11.7mm |
External Length / Height | 10.2mm |
External Width | 26.7mm |
Frequency Max | 100kHz |
No. of Pulses Per Revolution | 256CPR |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Rotational Speed | 30000rpm |
Supply Voltage Range | 4.5V to 5.5V |
Type | Incremental Encoder |
Encoder, Rotary, 256Ppr, 3Ch | Newark Electronics |
ENCODER, ROTARY, 256PPR, 3CH | element14 |
HEDS-9140#F00,Optical encoder,3ch,256CPR | RS |
Optical Incremental Encoder Module | Avnet America |
Where can I find additional details, specifications and documents for a HEDS-9140#F00?
Additional datasheets, footprints and schematics for HEDS-9140#F00 are listed on our Part Details page. You can also find images and similar parts to HEDS-9140#F00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEDS-9140#F00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEDS-9140#F00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEDS-9140#F00 fall under?
The HEDS-9140#F00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEDS-9140#F00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEDS-9140#F00 you can contact the distributor directly for product support, shipping queries etc.
Is the HEDS-9140#F00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEDS-9140#F00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for HEDS-9140#F00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEDS-9140#F00 often in real-time on the comparison pages.
What if I can't find stock of HEDS-9140#F00?
You can fill out our help required form which you can use to request a quote for HEDS-9140#F00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.