Status: | Unknown |
---|---|
Series: | HEDS-5140 Series |
RoHS: | Unknown |
Pulses Per Revolution | 500 |
---|---|
Rotational Speed Max | 30000rpm |
Encoder Output | - |
Frequency | 100kHz |
Encoder Mounting | 5mm Shaft |
Rotational Life Cycles | - |
Product Range | HEDS-5140 Series |
SVHC | No SVHC (15-Jan-2018) |
Two and Three Channel Codewheels | Avnet America |
Code Wheel, Shaft Encoder, 500Ppr | Newark Electronics |
Where can I find additional details, specifications and documents for a HEDS-5140#A14?
Additional datasheets, footprints and schematics for HEDS-5140#A14 are listed on our Part Details page. You can also find images and similar parts to HEDS-5140#A14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEDS-5140#A14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEDS-5140#A14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEDS-5140#A14 fall under?
The HEDS-5140#A14 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEDS-5140#A14 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEDS-5140#A14 you can contact the distributor directly for product support, shipping queries etc.
Is the HEDS-5140#A14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEDS-5140#A14 have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for HEDS-5140#A14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEDS-5140#A14 often in real-time on the comparison pages.
What if I can't find stock of HEDS-5140#A14?
You can fill out our help required form which you can use to request a quote for HEDS-5140#A14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.