Status: | Unknown |
---|---|
Series: | HEDM-6140 Series |
RoHS: | Unknown |
Pulses Per Revolution | 2000 |
---|---|
Rotational Speed Max | 30000rpm |
Encoder Output | - |
Frequency | 200kHz |
Encoder Mounting | 6mm Shaft |
Rotational Life Cycles | - |
Product Range | HEDM-6140 Series |
SVHC | No SVHC (15-Jan-2018) |
Two and Three Channel Codewheels | Avnet America |
CODE WHEEL, SHAFT ENCODER, 2000PPR | Farnell |
Where can I find additional details, specifications and documents for a HEDM-6140#T12?
Additional datasheets, footprints and schematics for HEDM-6140#T12 are listed on our Part Details page. You can also find images and similar parts to HEDM-6140#T12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEDM-6140#T12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEDM-6140#T12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEDM-6140#T12 fall under?
The HEDM-6140#T12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEDM-6140#T12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEDM-6140#T12 you can contact the distributor directly for product support, shipping queries etc.
Is the HEDM-6140#T12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEDM-6140#T12 have stock available?
Authorised distributors including Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for HEDM-6140#T12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEDM-6140#T12 often in real-time on the comparison pages.
What if I can't find stock of HEDM-6140#T12?
You can fill out our help required form which you can use to request a quote for HEDM-6140#T12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.