Status: | Unknown |
---|---|
Series: | HEDG-9000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Pulses Per Revolution | 2048 |
---|---|
Rotational Speed Max | 15000rpm |
Encoder Output | - |
Frequency | 500kHz |
Encoder Mounting | - |
Rotational Life Cycles | - |
Product Range | HEDG-9000 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a HEDG-9000-H13?
Additional datasheets, footprints and schematics for HEDG-9000-H13 are listed on our Part Details page. You can also find images and similar parts to HEDG-9000-H13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEDG-9000-H13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEDG-9000-H13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEDG-9000-H13 fall under?
The HEDG-9000-H13 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEDG-9000-H13 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEDG-9000-H13 you can contact the distributor directly for product support, shipping queries etc.
Is the HEDG-9000-H13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEDG-9000-H13 have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for HEDG-9000-H13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEDG-9000-H13 often in real-time on the comparison pages.
What if I can't find stock of HEDG-9000-H13?
You can fill out our help required form which you can use to request a quote for HEDG-9000-H13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.