HE751A0510 Relays by Littelfuse

REED RELAY SPST-NO 0.5A 300VDC TH

Status: Unknown
Series: HE700 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The HE700 is a miniature reed relay in a DIL package with a choice of normally open, normally open high voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. It is available with 5V, 12V, and 24V coils and diode suppression and also available with magnetic shield option.

Prices starting from US$1.01


Distributor Starting From Stock
Logo for Distrelec Distrelec US$1.26
361
Buy Now
Logo for Future Electronics Future Electronics US$1.40
98
Buy Now
Logo for Newark Electronics Newark Electronics US$2.24
91
Buy Now
Logo for element14 element14 US$2.50
-
Buy Now
Logo for TTI Europe TTI Europe US$1.51
-
Buy Now
Logo for Farnell Farnell US$1.01
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Configuration SPST-NO
Coil Voltage 5V
Product Range HE700 Series
Relay Mounting Through Hole
Coil Resistance 500ohm
Switching Current Max 500mA
Switching Voltage Max 300VDC
Approvals & Standards -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Littelfuse Reed Relay, 500Ohm, 1NO, 5V, 500mA | Distrelec
Reed Relays REED RELAY | Future Electronics
Reed relay High voltage 5V diode | RS
RELAY, REED, SPST-NO, 300VDC, 0.5A, THT | element14
REED RELAY 5V 10W 500MA | TTI Europe


HE751A0510 Relays by Hamlin Electronics

RELAY REED SPST-NO 300VDC 0.5A THT

Status: Unknown
Series: HE700 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Contact Configuration SPST-NO
Coil Voltage 5VDC
Product Range HE700 Series
Relay Mounting Through Hole
Coil Resistance 500ohm
Switching Current Max 500mA
Switching Voltage Max 300VDC
Approvals & Standards -
Coil Voltage VDC Nom 5V
External Depth 19.5mm
External Height 5.5mm
External Width 7.22mm
Operating Temperature Max 85°C
Operating Temperature Min -40°C

Alternative Descriptions

Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HE751A0510?

Additional datasheets, footprints and schematics for HE751A0510 are listed on our Part Details page. You can also find images and similar parts to HE751A0510 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HE751A0510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE751A0510 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HE751A0510 fall under?

The HE751A0510 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to HE751A0510 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HE751A0510 you can contact the distributor directly for product support, shipping queries etc.

Is the HE751A0510 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HE751A0510 have stock available?

Authorised distributors including Distrelec, Future Electronics, Newark Electronics, RS and element14 have stock available or on a lead time for HE751A0510.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HE751A0510 often in real-time on the comparison pages.

What if I can't find stock of HE751A0510?

You can fill out our help required form which you can use to request a quote for HE751A0510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay