Status: | Unknown |
---|---|
Series: | HE700 Series |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.58
|
4,696
in stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
4,288
in stock
|
Buy Now | |
element14
from US$3.72
|
4,288
in stock
|
Buy Now | |
RS Americas
from US$4.52
|
500
in stock
|
Buy Now | |
Future Electronics
from US$3.42
|
338
in stock
|
Buy Now | |
Rutronik
from US$2.83
|
-
|
Buy Now | |
TTI Europe
from US$3.07
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | HE700 Series |
Relay Mounting | Through Hole |
Coil Resistance | 200ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 175V |
Approvals & Standards | - |
Coil Voltage VDC Nom | 5V |
External Depth | 20.14mm |
External Height | 5.82mm |
External Width | 7.62mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 250 Ma, 175 V, Spdt Rohs Compliant: Yes |Hamlin HE721C0510 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | HE700 Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | HE700 Series |
Relay Mounting | Through Hole |
Coil Resistance | 200ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 175V |
RoHS Compliant | Yes |
Reed Relay, HE700 Series, Through Hole, Non-Latching, SPDT, 0.25A, 5VDC | Littelfuse HE721C0510 | RS Americas |
HE700 Series 0.25 A SPDT 5 V PC Pin PCB Mount Switch - DIP-8 | Future Electronics |
REEDRELAY 5V 1CO THT Diode | Rutronik |
REED RELAY IN DUAL-IN-LINE 5V | TTI Europe |
Where can I find additional details, specifications and documents for a HE721C0510?
Additional datasheets, footprints and schematics for HE721C0510 are listed on our Part Details page. You can also find images and similar parts to HE721C0510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE721C0510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE721C0510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE721C0510 fall under?
The HE721C0510 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to HE721C0510 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE721C0510 you can contact the distributor directly for product support, shipping queries etc.
Is the HE721C0510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE721C0510 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Future Electronics have stock available or on a lead time for HE721C0510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE721C0510 often in real-time on the comparison pages.
What if I can't find stock of HE721C0510?
You can fill out our help required form which you can use to request a quote for HE721C0510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.