Status: | Unknown |
---|---|
Series: | HE700 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | HE700 Series |
Relay Mounting | Through Hole |
Coil Resistance | 1kohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200VDC |
Approvals & Standards | - |
Coil Voltage Max | 31V |
Coil Voltage Min | 8V |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 500mA |
Contact Resistance | 150mohm |
Contact Voltage DC Max | 200V |
Dropout Voltage Vdo | 1V |
External Depth | 20.14mm |
External Height | 7.5mm |
External Length / Height | 7.5mm |
External Width | 7.62mm |
Insulation Resistance | 10000Mohm |
Must Actuate Voltage | 8V |
Must Release Voltage | 1V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 1ms |
Pull-in Voltage | 8 V |
Release Time | 1ms |
Switch Current Max | 500mA |
Switch Power Max | 10W |
Status: | Unknown |
---|---|
Series: | HE700 Series |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | HE700 Series |
Relay Mounting | Through Hole |
Coil Resistance | 1kohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200VDC |
RoHS Compliant | Yes |
Littelfuse Reed Relay, 1kOhm, 1NO, 12V, 500mA | Distrelec |
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht | Newark Electronics |
Reed Relay 12VDC 1KOhm 0.5A SPST-NO | Future Electronics |
REED RELAY 12V 10W | TTI Europe |
Where can I find additional details, specifications and documents for a HE721A1210?
Additional datasheets, footprints and schematics for HE721A1210 are listed on our Part Details page. You can also find images and similar parts to HE721A1210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE721A1210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE721A1210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE721A1210 fall under?
The HE721A1210 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to HE721A1210 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE721A1210 you can contact the distributor directly for product support, shipping queries etc.
Is the HE721A1210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE721A1210 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for HE721A1210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE721A1210 often in real-time on the comparison pages.
What if I can't find stock of HE721A1210?
You can fill out our help required form which you can use to request a quote for HE721A1210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.