Status: | Unknown |
---|---|
Series: | HE3600 Series |
RoHS: | Unknown |
Prices starting from US$1.21
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Product Range | HE3600 Series |
Relay Mounting | Through Hole |
Coil Resistance | 2.15kohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
Approvals & Standards | - |
Case Material | Epoxy |
Coil Voltage Max | 31V |
Coil Voltage VDC Nom | 24V |
Contact Current DC Max | 500mA |
Contact Resistance | 0.15ohm |
Contact Voltage DC Max | 200V |
Dropout Voltage Vdo | 2V |
External Depth | 19.05mm |
External Height | 7.45mm |
External Width | 5.08mm |
Hold Off Voltage Min | 250V |
Insulation Resistance | 10Gohm |
Must Actuate Voltage | 16V |
Must Release Voltage | 2V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 1ms |
Pull-in Voltage | 16 V |
Release Time | 1ms |
Switch Current Max | 500mA |
Switch Power Max | 10W |
Status: | Unknown |
---|---|
Series: | HE3600 Series |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Product Range | HE3600 Series |
Relay Mounting | Through Hole |
Coil Resistance | 2.15kohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
RoHS Compliant | Yes |
HE3600 Series 0.5 A SPST 24 V PC Pin Through Hole Switch | Future Electronics |
Reed relay Miniature 24V SIL PCB Diode | RS |
Relay, Reed, Spst-No, 200V, 0.5A, Tht | Newark Electronics |
REED RELAY 24V 0.5A SPST-NO | TTI Europe |
Where can I find additional details, specifications and documents for a HE3621A2410?
Additional datasheets, footprints and schematics for HE3621A2410 are listed on our Part Details page. You can also find images and similar parts to HE3621A2410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE3621A2410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE3621A2410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE3621A2410 fall under?
The HE3621A2410 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to HE3621A2410 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE3621A2410 you can contact the distributor directly for product support, shipping queries etc.
Is the HE3621A2410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE3621A2410 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for HE3621A2410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE3621A2410 often in real-time on the comparison pages.
What if I can't find stock of HE3621A2410?
You can fill out our help required form which you can use to request a quote for HE3621A2410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.