Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$127.93
Distributor | Stock | ||
---|---|---|---|
element14
from US$127.93
|
-
|
Buy Now |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.215mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.12mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 1.15mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Conductor Make-up | 19 / 0.12mm |
Current Rating | 6A |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Outer Diameter | 1.15mm |
Resistance per Metre | 94.8ohm/km |
Voltage Rating VAC | 600V |
Wire Size | 24AWG |
WIRE, ETFE, TEFZEL, 24AWG, WHITE, 100M | element14 |
Where can I find additional details, specifications and documents for a HE24TCB.049999?
Additional datasheets, footprints and schematics for HE24TCB.049999 are listed on our Part Details page. You can also find images and similar parts to HE24TCB.049999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE24TCB.049999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE24TCB.049999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE24TCB.049999 fall under?
The HE24TCB.049999 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to HE24TCB.049999 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE24TCB.049999 you can contact the distributor directly for product support, shipping queries etc.
Is the HE24TCB.049999 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE24TCB.049999 have stock available?
Authorised distributors including element14 have stock available or on a lead time for HE24TCB.049999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE24TCB.049999 often in real-time on the comparison pages.
What if I can't find stock of HE24TCB.049999?
You can fill out our help required form which you can use to request a quote for HE24TCB.049999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.