Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$167.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$167.78
|
No stock
|
Buy Now |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 14AWG |
Conductor Area CSA | 1.675mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 37 x 0.25mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 2.46mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Conductor Make-up | 37 / 0.25mm |
Current Rating | 23A |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Outer Diameter | 2.46mm |
Resistance per Metre | 10.7ohm |
Voltage Rating VAC | 600V |
Wire Size | 14AWG |
Where can I find additional details, specifications and documents for a HE15TDZ.029999?
Additional datasheets, footprints and schematics for HE15TDZ.029999 are listed on our Part Details page. You can also find images and similar parts to HE15TDZ.029999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE15TDZ.029999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE15TDZ.029999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE15TDZ.029999 fall under?
The HE15TDZ.029999 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to HE15TDZ.029999 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE15TDZ.029999 you can contact the distributor directly for product support, shipping queries etc.
Is the HE15TDZ.029999 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE15TDZ.029999 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HE15TDZ.029999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE15TDZ.029999 often in real-time on the comparison pages.
What if I can't find stock of HE15TDZ.029999?
You can fill out our help required form which you can use to request a quote for HE15TDZ.029999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.