Prices starting from US$0.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.97 |
60
|
Buy Now | |
Sager | US$0.81 |
117,600
|
Buy Now | |
Newark Electronics | US$2.00 |
16,830
|
Buy Now | |
Distrelec | US$1.14 |
16,830
|
Buy Now | |
element14 | US$0.87 |
10,700
|
Buy Now | |
Farnell | US$1.30 |
10,700
|
Buy Now | |
Future Electronics | US$0.70 |
2,800
|
Buy Now | |
CoreStaff | US$1.05 |
2,800
|
Buy Now | |
Transfer Multisort Elektronik | US$0.99 |
2,798
|
Buy Now | |
Rutronik | US$1.37 |
-
|
Buy Now | |
TTI Europe | US$0.63 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 2.3mm |
External Width | 3.8mm |
External Depth | 4.7mm |
SVHC | No SVHC (15-Jan-2019) |
Differential Travel Max | 1.3mm |
Operating Force | 35gf |
Detector Switches 1mA 5VDC 35g FORCE | Sager |
Detect |C&k Components HDT0004 | Newark Electronics |
C&K Detector Switch 1mA 5VDC 35g FORCE | Distrelec |
SWITCH, SPST, 0.3MM, 35GF | element14 |
HDT Series 1 mA 5 V Micro Mini SPST Off-Momentary SMT Gull Wing Detect Switch | Future Electronics |
Switch: detecting | Transfer Multisort Elektronik |
Switch SMT Detect top or side actuation | RS |
DETECT SPST 3,8x3,8x4,7mm SMT | Rutronik |
DETECTOR SW SPST-NO 1MA 5V | TTI Europe |
SWITCH MICRO MINI SMT DET | Boersig |
Where can I find additional details, specifications and documents for a HDT0004?
Additional datasheets, footprints and schematics for HDT0004 are listed on our Part Details page. You can also find images and similar parts to HDT0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDT0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDT0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDT0004 fall under?
The HDT0004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HDT0004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDT0004 you can contact the distributor directly for product support, shipping queries etc.
Is the HDT0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDT0004 have stock available?
Authorised distributors including Sager, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for HDT0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDT0004 often in real-time on the comparison pages.
What if I can't find stock of HDT0004?
You can fill out our help required form which you can use to request a quote for HDT0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.