Status: | Unknown |
---|---|
Series: | HDT Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
1,284
in stock
|
Buy Now | |
Sager
from US$0.59
|
7,350
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
2,522
in stock
|
Buy Now | |
element14
from US$0.78
|
2,522
in stock
|
Buy Now | |
Farnell
from US$0.92
|
2,522
in stock
|
Buy Now | |
CoreStaff
from US$0.92
|
2,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
2,048
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
144
in stock
|
Buy Now | |
Boersig
-
|
2,450
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now |
Product Range | HDT Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 3.35mm |
External Width | 3.5mm |
External Depth | 2.8mm |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Contact Resistance | 500mohm |
Differential Travel Max | 1.05mm |
External Length / Height | 3.35mm |
Insulation Resistance | 50Mohm |
No. of Electrical Operations | 50000 |
Operating Force | 35gf |
Operating Temperature Max | 60°C |
Operating Temperature Min | 10°C |
Switch Operation | Off-On |
Detector Switches Micro Mini SMT Detect-HDT Ser | Sager |
HDT Series 1 mA 5 V Micro Mini SPST Off-Momentary Surface Mount Detect Switch | Future Electronics |
Switch, Spst, Detect | Newark Electronics |
SWITCH, SPST, DETECT | element14 |
Switch: detecting | Transfer Multisort Elektronik |
Switch SMT Detect top or side actuation | RS |
Switch, Tactile Detect, SPST-NO, OFF-MOM, Angled Toggle Act,1mA,5VDC, SMD (SMT) Tab | C&K HDT0001 | RS Americas |
SWITCH MICRO MINI SMT DETECT | Boersig |
DETECT SPST 3,5x3,3x3,4MM SMT | Rutronik |
DETECTOR SW SPST-NO 1MA 5V | TTI Europe |
Where can I find additional details, specifications and documents for a HDT0001?
Additional datasheets, footprints and schematics for HDT0001 are listed on our Part Details page. You can also find images and similar parts to HDT0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDT0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDT0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDT0001 fall under?
The HDT0001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HDT0001 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDT0001 you can contact the distributor directly for product support, shipping queries etc.
Is the HDT0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDT0001 have stock available?
Authorised distributors including Sager, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for HDT0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDT0001 often in real-time on the comparison pages.
What if I can't find stock of HDT0001?
You can fill out our help required form which you can use to request a quote for HDT0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.