HDMI2C4-5F2 EMI filters and Application-Specific Integrated Products (ASIP) by STMicroelectronics

ESD protection and signal booster for HDMI source control stage interface

Status: Active
Series: HDMI2C4-5F2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HDMI2C4-5F2 is an integrated ESD protection and signal conditioning device for control links of HDMIâ„¢ transmitters (Source). This device is a simple solution that provides HDMIâ„¢ designers with an easy and fast way to reach full compliance with the stringent HDMIâ„¢ CTS on a wide temperature range.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
3,924
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
3,924
in stock
Buy Now
Logo for element14
element14
from US$0.40
3,924
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

For HDMI™ 1.4, 2.0 & 2.1 application, operating temperature from -40 to 85 °C
8 kV contact ESD protection on connector side (IEC 61000-4-2 level 4)
DDC (I2C) buffers with level shifter and backdrive protection
High integration level in 1 package
DDC (I2C) link protection, bi-directional signal conditioning circuit and dynamic pull-up
HPD pull down, signal conditioning with level shifter and backdrive protection
Enable function available for power consumption control and optimization (=ENABLE_IC)
325 mA Short-circuit protection on 5V output with backdrive protection
Proposed in 500 µm pitch WLCSP package 12 bumps

Resources






Alternative Descriptions

Esd Protection Diode, Wlcsp | Newark Electronics
ESD PROTECTION DIODE, WLCSP | element14
5 Circuit 8 kV Contact SMT ESD Protection Signal Booster HDMI - WLCSP-12 | Future Electronics
Integrated ESD Protection and Signal Conditioning Device 10-Pin WLCSP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDMI2C4-5F2?

Additional datasheets, footprints and schematics for HDMI2C4-5F2 are listed on our Part Details page. You can also find images and similar parts to HDMI2C4-5F2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDMI2C4-5F2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDMI2C4-5F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDMI2C4-5F2 fall under?

The HDMI2C4-5F2 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Application-Specific Integrated Products (ASIP).

Can I view similar or alternative parts?

You can view similar parts to HDMI2C4-5F2 when available in the Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDMI2C4-5F2 you can contact the distributor directly for product support, shipping queries etc.

Is the HDMI2C4-5F2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for HDMI2C4-5F2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HDMI2C4-5F2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDMI2C4-5F2 often in real-time on the comparison pages.

What if I can't find stock of HDMI2C4-5F2?

You can fill out our help required form which you can use to request a quote for HDMI2C4-5F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay