HDMI2C1-14HDS EMI filters and Application-Specific Integrated Products (ASIP) by STMicroelectronics

ESD protection and signal booster for HDMI Source control stage interface

Status: Active
Series: HDMI2C1-14HDS
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HDMI2C1-14HDS is a fully integrated ESD protection and signal conditioning device for control links of HDMI transmitters (Source). The HDMI2C1-14HDS is a simple solution that provides HDMI designers with an easy and fast way to reach full compliancy with the stringent HDMI CTS on a wide temperature range.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

HDMI compliant from -40 to 85 °C
8 kV contact ESD protection on connector side
Supports direct connection to low-voltage HDMI ASIC and/or CEC driver (down to 1.8 V)
TMDS high bandwidth ESD protection compatible with 4 K-2 K 60 fps.
DDC (I2C) link protection, bi-directional signal conditioning circuit, and dynamic pull-up
CEC bus protection, bi-directional level-shifter, backdrive protection, and independent structure from main power supply
HEAC link protection
HPD pull down and signal conditioning
Short-circuit protection on 5 V output
Over temperature protection
Proposed in QFN 24 leads 500 μm pitch
Benefits Speed-up hardware design and certification of HDMI application Pin map sequence compliant with HDMI connector type A Minimal PCB footprint in consumer area Ultra low power consumption in stand-by mode Wake-up from stand-by through CEC bus Improved HDMI interface ruggedness and user experience Long and/or poor quality cable support
Speed-up hardware design and certification of HDMI application
Pin map sequence compliant with HDMI connector type A
Minimal PCB footprint in consumer area
Ultra low power consumption in stand-by mode
Wake-up from stand-by through CEC bus
Improved HDMI interface ruggedness and user experience
Long and/or poor quality cable support
Complies with the following standards HDMI standard IEC 61000-4-2 level 4 JESD22-A114D level 2
HDMI standard
IEC 61000-4-2 level 4
JESD22-A114D level 2

Alternative Descriptions

HDMI2C1 Series Bi-Directional ESD Protection/Signal Booster for HDMI - QFN-24 | Future Electronics
ESD Suppressor Zener ±8KV 24-Pin QFN T/R | Avnet America
ESD PROTECTION & SGNL COND, QFN-24 | Farnell
ESD Suppressor Zener �8KV 24-Pin QFN T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDMI2C1-14HDS?

Additional datasheets, footprints and schematics for HDMI2C1-14HDS are listed on our Part Details page. You can also find images and similar parts to HDMI2C1-14HDS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDMI2C1-14HDS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDMI2C1-14HDS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDMI2C1-14HDS fall under?

The HDMI2C1-14HDS is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Application-Specific Integrated Products (ASIP).

Can I view similar or alternative parts?

You can view similar parts to HDMI2C1-14HDS when available in the Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDMI2C1-14HDS you can contact the distributor directly for product support, shipping queries etc.

Is the HDMI2C1-14HDS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for HDMI2C1-14HDS have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for HDMI2C1-14HDS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDMI2C1-14HDS often in real-time on the comparison pages.

What if I can't find stock of HDMI2C1-14HDS?

You can fill out our help required form which you can use to request a quote for HDMI2C1-14HDS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay