Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | - |
---|---|
Connector Type B | - |
Cable Length - Metric | 50m |
Current Rating | 13A |
Voltage Rating | - |
Jacket Colour | - |
Product Range | - |
Cable Length - Imperial | 164ft |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Mains |
Cable Length | 50m |
Connector Colour | Black |
Lead Length | 50m |
No. of Outlets | 4Outlets |
Voltage Rating VAC | 240V |
Where can I find additional details, specifications and documents for a HDCT5013?
Additional datasheets, footprints and schematics for HDCT5013 are listed on our Part Details page. You can also find images and similar parts to HDCT5013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDCT5013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDCT5013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDCT5013 fall under?
The HDCT5013 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to HDCT5013 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDCT5013 you can contact the distributor directly for product support, shipping queries etc.
Is the HDCT5013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDCT5013 have stock available?
There is no stock from authorised distributors for HDCT5013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDCT5013 often in real-time on the comparison pages.
What if I can't find stock of HDCT5013?
You can fill out our help required form which you can use to request a quote for HDCT5013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.