Status: | Unknown |
---|---|
Series: | HDC2010 Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 8s |
Temperature Response Time | - |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DSBGA |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.6V |
Product Range | HDC2010 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Output Type | Open Drain |
Sensing Accuracy Range | ± 0.2°C |
Sensing Temperature Max | 85°C |
Sensing Temperature Min | -40°C |
HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-6 | Farnell |
Humidity/Temp Sensor, Digital, Dsbga-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a HDC2010YPAT .?
Additional datasheets, footprints and schematics for HDC2010YPAT . are listed on our Part Details page. You can also find images and similar parts to HDC2010YPAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC2010YPAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC2010YPAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC2010YPAT . fall under?
The HDC2010YPAT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HDC2010YPAT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC2010YPAT . you can contact the distributor directly for product support, shipping queries etc.
Is the HDC2010YPAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC2010YPAT . have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for HDC2010YPAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC2010YPAT . often in real-time on the comparison pages.
What if I can't find stock of HDC2010YPAT .?
You can fill out our help required form which you can use to request a quote for HDC2010YPAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.