Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430F5528 HDC1080 |
Application Sub Type | Temperature Sensor & Humidity Sensor |
Kit Contents | Eval Board HDC1080 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 16bit 25MHz MCU Streaming Relative Humidity & Temperature Measure USB Plug & Play Data Logging |
HDC1080  | Texas Instruments |
Eval Board, Hdc1080 Temp/Humidity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a HDC1080EVM?
Additional datasheets, footprints and schematics for HDC1080EVM are listed on our Part Details page. You can also find images and similar parts to HDC1080EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC1080EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC1080EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC1080EVM fall under?
The HDC1080EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to HDC1080EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC1080EVM you can contact the distributor directly for product support, shipping queries etc.
Is the HDC1080EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC1080EVM have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for HDC1080EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC1080EVM often in real-time on the comparison pages.
What if I can't find stock of HDC1080EVM?
You can fill out our help required form which you can use to request a quote for HDC1080EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.