Status: | Unknown |
---|---|
Series: | HDC1080 Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 15s |
Temperature Response Time | - |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | HDC1080 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 2% |
Accuracy % | 2% |
Response Time | 15s |
Supply Voltage | 3V |
Digital Humidity Sensor w/Temp. WSON6 | RS |
Humidity/Temp Sensor, Digital, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a HDC1080DMBT .?
Additional datasheets, footprints and schematics for HDC1080DMBT . are listed on our Part Details page. You can also find images and similar parts to HDC1080DMBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC1080DMBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC1080DMBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC1080DMBT . fall under?
The HDC1080DMBT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HDC1080DMBT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC1080DMBT . you can contact the distributor directly for product support, shipping queries etc.
Is the HDC1080DMBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC1080DMBT . have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC1080DMBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC1080DMBT . often in real-time on the comparison pages.
What if I can't find stock of HDC1080DMBT .?
You can fill out our help required form which you can use to request a quote for HDC1080DMBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.